ESAB Welding and Cutting Products Datasheets for Helmets and Hardhats

Helmets and hardhats are safety devices that protect the head from falling debris and other hazards.
Helmets and Hardhats: Learn more

Product Name Notes
The Aristo® Tech HD stands for "High Definition" - with its new matte black shell, newly developed X-Tig feature & optical class 1/1/1/1 represents the "best in class" performance from...
The Aristo® Tech helmet has been designed for the professional welder who wants the best in protection and performance. The light-weight shell and ergonomically designed headgear offers maximum comfort even...
The Globe-Arc helmet has been designed to provide the ideal protection for all kinds of metal working. The inner lens, in combination with the outer lens, provides full protection against...
The hard hat for New-Tech provides you with the lightest, strongest, and most comfortable helmet available. Features The hard hat is manufactured from ABS material, and weighs less than a...
The New-Tech™ 6-13 XL ADC Plus can be used for almost any welding application. The shade level can be adjusted from DIN 6 to DIN 13, making the helmet very...
The New-Tech™ 9-13 ADC Plus offers our latest ADC Plus technology which ensures a solid shade level even when viewing the lens at an angle, i.e. positional welding. The cartridge...
The Warrior Tech helmet is designed to meet the needs of welders, featuring a high-tech, light weight shell for protection from heat, sparks, and spatter. The large welding lens provides...