ESAB Welding and Cutting Products Datasheets for Arc and Resistance Welding Equipment
Welding machines and joining machines include all manner of devices used for welding, brazing and soldering.
Arc and Resistance Welding Equipment: Learn more
| Product Name | Notes |
|---|---|
| Features The new range of Aristo RT robotic torches offer world class performance in single arc or tandem applications. These torches are designed for common robotic welding applications and are... | |
| Features Can be connected to most analog, DC power supplies. Compact and efficient design allows for easy movement between workpieces. Self-propelled, four-wheel drive for stable, accurate and constant operation. A2... | |
| Features Compact body provides greater access to weld in confined or restricted areas Hard body provides superior heat and abrasion resistance for longest life Silicon rubber body provides improved resistance... | |
| Features Control system for A2 tractors and A2 welding heads Analog type that can control most brands of power supplies. Suitable for submerged arc welding (SAW) or gas metal arc... | |
| Features Designed for quality GTAW (TIG) and SMAW (Stick) welding in all types of material Cost effective inverter technology at an SCR price - increased energy efficiency and more power... | |
| Features Dual welding heads with a single wire on each head Each weld head is controlled by the A2-A6 PEK process controller and LAF (DC), TAF (AC), Aristo 1000 AC/DC... | |
| Features ESAB's Hybrio™ hybrid laser welding technology combines the deep weld penetration and low heat input associated with laser welding with the excellent weld properties and superior gap tolerance of... | |
| Features Flexibility, reliability and superior performance capability Comprehensive component and module system make process customization easy A6 VEC motor for reliable and consistent wire feed Accurate, easy manual PAV or... | |
| Features Front or back loaded Internal tungsten adjustment Model A with 9" length is designed for clamp-type fixture Model B with 20" length is designed for pinion-type fixture | |
| Features Ideal for long welds eliminating stressful welding positions for the welder. The tractor is held in the correct position on the workpiece with a magnet, even if the workpiece... | |
| Features QSet is an innovation has improved the efficiency of Short Arc welding. One push on the QSet button, and a few seconds of test welding, is all it takes... | |
| Features Swift Arc Transfer (SAT™) is a high productivity MIG process using AristoRod™ non-copper coated wires with Advanced Surface Characteristics at travel speeds well beyond the limits of normal spray... | |
| Features The A2 Multitrac with the A2-A6 process controller PEK is available for both submerged arc welding (SAW) and gas metal arc welding (GMAW). Choose single or twin wire for... | |
| Features The Railtrac Orbital W is a superb alternative if you wish to automate your tube welding. It is ideal for use with ESAB's semi-automatic power sources and feed units. | |
| Features The Swift Arc AL (angle-load) robot system, is an economic configuration for a complete work cell; ideal for job shops introducing robotics to their applications Simple cell design with... | |
| Features The Swift Arc FL (front-load) robotic cell is used for small to medium size parts with very high production rates This cell features a servo table that indexes to... | |
| Features The Swift Arc SL (side-load) robotic cell is used for larger sized parts with very high production rates This cell features Dual Trunions that can manipulate the part The... | |
| Features Used in combination with standard A6S Arc Master welding head. Provides an economical solution for surfacing with high alloyed materials such as stainless steel or nickel-based alloys. Choose a... | |
| A multi-purpose automatic welding system Features Versatile welding system for single wire submerged arc welding (SAW), twin wire SAW or gas metal arc welding (GMAW). Light-weight, compact design allows for... | |
| DC power sources for submerged arc welding (SAW) or gas metal arc welding (GMAW). Features Three-phase, fan-cooled DC welding power sources designed for high productivity automated submerged arc welding (SAW)... | |
| Designed to provide the utmost in convenience and versatility. Features Designed to provide the utmost in convenience and versatility. | |
| ESAB Cutting Systems introduces Smart Plasmarc 200, a new m2 plasma system for heavy-duty mechanized cutting. The m2 plasma system cuts a broad range of material types and thicknesses using... | |
| ESAB Welding & Cutting Products introduces the new Warrior™ 400i MV CC/CV, a multi-voltage, multi-process welding machine with the flexibility to accept three-phase primary power ranging from 220V to 460V±10%,... | |
| ET 201i DC features Stick, HF (high frequency) TIG, and Lift TIG welding capabilities in one integrated portable package with 200 A welding output - best in class for size... | |
| Fabricator® 141i delivers 3-in-1 MIG, STICK, and TIG capability from one integrated portable system.Fabricator 141i features digital meters, 4T trigger control and quick change polarity from the front of the... | |
| Fifth generation Caddy machines feature advanced inverter technology built in – deliver unparalleled performance in a rugged, portable package Features Designed for quality TIG welding with a variety of metals... | |
| Fifth generation Caddy™ features advanced inverter technology built in – deliver unparalleled performance in a rugged, portable package Features Adjustable hot start makes it easy to strike the electrode – | |
| Gas-Cooled Torch Family - 120 amp Features HW-90 is designed for small, confined areas where accessibility is the primary concern High flexibility one-piece cable Available in 60/120 degree heads by... | |
| Gas-Cooled Torch Family - 150 amp. Features Quick release of electrodes Hard body provides superior heat and abrasion resistance for longest life Silicon rubber body provides improved resistance to breakage... | |
| Gas-Cooled Torch Family - 220 amp. Features Quick release of electrodes Hard body provides superior heat and abrasion resistance for longest life Silicon rubber body provides improved resistance to breakage... | |
| Gas-Cooled Torch Family - 80 amp. Features Designed to reach into tight places Ideal for confined, cramped areas High flexibility one-piece cable Miniature head provides maximum accessibility to corners and... | |
| If your application demands efficient root runs or positional welding on thin, or thick aluminum or stainless materials, then SuperPulse will provide the optimum solution. With productivity as the objective,... | |
| Medium-duty 200 Amp, 100% duty performance Features Designed for use with the Migmaster Compacts Weighs less than 3 lbs. Uses durable MT contact tips and nozzles Powerful gear motor in... | |
| Multi-purpose system for welding and cutting Features Ideal for a wide variety of automated gas metal arc welding (GMAW) applications. Made from aluminum and steel parts to withstand harsh environments. | |
| Optimized to operate together with the Aristo Mig U5000i. It can also be used with the Origo Mig 4002c and 6502c. The U6 expands your welding capabilities further from the... | |
| Optimized to operate together with the Aristo Mig U5000i. It can also be used with the Origo Mig 4002c and 6502c. The U8² Plus expands your welding capabilities further from... | |
| Rugged 250 Amp, 100% duty cycle performance. Features Service lines enter the rear of gun instead of handle for improved balance and accessibility Inching pushbutton mounted on bottom of handle... | |
| The Caddy Mig C200i is an easy-to-use, intelligent and powerful machine for MIG/MAG welding mild steels, aluminum and stainless steel as well as MIG brazing. The unit is also extremely... | |
| The ET 141i AC/DC is a complete, multi-process TIG and Stick system ideal for applications where power is limited to 120 VAC. Lightweight and reduced in size for versatility and... | |
| The ET 220i AC/DC is a high output, full digital control, AC/DC, Stick/Liftarc TIG/HF TIG, inverter power supply with expanded input voltage capabilities for maximum flexibility.This unit is specially designed... | |
| The ET 301i AC/DC is a high output, full digital control, AC/DC, Stick/Liftarc TIG/HF TIG, inverter power supply with expanded input voltage capabilities for maximum flexibility. This unit is specially... | |
| The MIG 4002c and 6502c switching converter (chopper) power sources are all intended for heavy-duty applications. The units are easily transported, and the digital (CANbus) communications and control system reduces... | |
| The MigMaster 215 Pro/280 Pro are sturdy and robust step-controlled welding power units. They are intended for medium (215 Pro) to heavy-duty (280 Pro) MIG/MAG welding with solid wires of... | |
| The Origo Arc 410c and 650c are sturdy and robust switching converter (chopper) power sources intended for manual heavy-duty MMA welding with coated electrodes, TIG welding, and air carbon arc... | |
| The Origo MIG 320/410 are step-switched power sources for medium (320) to heavy-duty (410) MIG/MAG welding. The machines are made with a strong galvanized metal casing to withstand harsh environments. | |
| The Origo Mig 652c meets the demands of the cost conscious fabricator for high productivity, versatility and high quality production with low overall welding costs. The wide current and voltage... | |
| The Swift Arc ML is a fully-contained robotic welding system perfect for educational institutions and portable or on-site training facilities. Features The Swift Arc ML is a fully-contained robotic welding... | |
| Unparalleled performance in a mobile machine for a wide range of TIG and Stick welding applications Features Designed for quality TIG welding with all types of metals Extremely easy to... | |
| Used in combination with standard A6S Arc Master welding head. Provides an economical solution for surfacing with high alloyed materials such as stainless steel or nickel-based alloys | |
| Warrior™ by ESAB - the breakthrough welding machine you need to expand your skills. Warrior was designed with input from real-world welders and built with ESAB's leading-edge engineering to be... | |
| Water-Cooled Mig Gun. Features Rated at 600 Amps with any shielding gas Handles flux cored wires to 7/64 in. ST-21M has an in-line body style designed for mechanized applications | |
| Water-Cooled Torch Family - 200 amp. Features Small, Lightweight Flexible head to access difficult joints | |
| Water-Cooled Torch Family - 300 amp. Features Compact water-cooled design for higher current applications in confined areas Hard body w/HFCTM (HW-20) provides superior heat and abrasion resistance - available in... | |
| Water-Cooled Torch Family - 425 amp. Features The industry standard water-cooled general purpose torch Ideal for production welding Lightweight - reduces operator fatigue Watertight - brazed, closed cooling system Gas... | |
| Weighing only 18 pounds, the MiniArc® 161 is an extremely portable, 115 or 230 V, single-phase machine that provides outstanding results for TIG and stick welding. Features The MiniArc 161... |