ESAB Welding and Cutting Products Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Features 2-1/2 in. delivery gauge scaled in cfh Accurate argon flow rate of 10-40 cfh | |
| Features Black anodized finned body for the best heat conduction possible Valve stem attached to diaphragm for positive shut off, especially when cold Low rate pressure adjusting spring for smooth... | |
| Features Brass bar stock construction for long life and durability Equipped with cylinder contents gauge for convenience Equipped with reliable safety release system for operator and equipment protection | |
| Features Durable Lexan outer tube and flow tube with easy-to-read graduations Solid brass piston and machined brass body 3,000 psi cylinder contents gauge | |
| Features L-32 has four rotatable scales Carbon dioxide models available | |
| Features Two-stage version of R-5007 Provides constant, accurate flow as cylinder pressure decreases | |
| R-5007 for argon, helium, C-25 mixture, and nitrogen Features Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig | |
| R-5008 for carbon dioxide only Features Delivery pressure to flowmeter factory-preset to 50 psig |