Parker Hannifin / Automation Group / Fluid Control Division Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½",... | |
| FLUID CONTROL VALVE SOLENOID | |
| Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker... | |
| Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that... | |
| SOLENOID VALVE 3W ACTUATION | |
| SOLENOID VALVE 3W INTRINSICALLY SAFE | |
| SOLENOID VALVE 3W PILOT OPERATED | |
| SOLENOID VALVE 4W ACTUATION | |
| SOLENOID VALVE 4W DIRECT ACTING | |
| SOLENOID VALVE 4W PILOT OPERATED | |
| SOLENOID VALVE ANGLE BODY | |
| VALVE SOLENOID |
| << Prev |