SC 60 D -- OERLIKON LEYBOLD SCROLL PUMPS
PTB Sales, Inc.
Oerlikon Leybold Scroll Pumps
SC 60 D
Description
Specifications
SC 5 D
SC 15 D
SC 30 D
SC 60 D
Peak speed @ 60 Hz (cfm)
3.8
10.6
21.2
42.4
Ultimate pressure (Torr)
3.8 x 10
-2
1.2 x 10
-2
7.5 x 10
-3
Inlet connection
NW 25
NW 40
Exhaust connection
NW 16
NW 25
NW 40
Operating temp.
41 to 104°F
Motor hp (kW)
0.2 (1.5)
0.54 (4.0)
0.82 (6.0)
1.90 (1.4)
Operating speed @ 60 Hz
1.740 rpm
1.730 rpm
1.760 rpm
Weight lbs
30.9
55.2
97.1
132.5
Noise level dB(A)
≤ 52
≤ 58
≤ 62
≤ 67
Description
Specifications
SC 5 D
SC 15 D
SC 30 D
SC 60 D
Peak speed @ 60 Hz (cfm)
3.8
10.6
21.2
42.4
Ultimate pressure (Torr)
3.8 x 10
-2
1.2 x 10
-2
7.5 x 10
-3
Inlet connection
NW 25
NW 40
Exhaust connection
NW 16
NW 25
NW 40
Operating temp.
41 to 104°F
Motor hp (kW)
0.2 (1.5)
0.54 (4.0)
0.82 (6.0)
1.90 (1.4)
Operating speed @ 60 Hz
1.740 rpm
1.730 rpm
1.760 rpm
Weight lbs
30.9
55.2
97.1
132.5
Noise level dB(A)
≤ 52
≤ 58
≤ 62
≤ 67
Suppliers
Oerlikon Leybold Scroll Pumps
SC 60 D
Specifications
SC 5 D
SC 15 D
SC 30 D
SC 60 D
Peak speed @ 60 Hz (cfm)
3.8
10.6
21.2
42.4
Ultimate pressure (Torr)
3.8 x 10
-2
1.2 x 10
-2
7.5 x 10
-3
Inlet connection
NW 25
NW 40
Exhaust connection
NW 16
NW 25
NW 40
Operating temp.
41 to 104°F
Motor hp (kW)
0.2 (1.5)
0.54 (4.0)
0.82 (6.0)
1.90 (1.4)
Operating speed @ 60 Hz
1.740 rpm
1.730 rpm
1.760 rpm
Weight lbs
30.9
55.2
97.1
132.5
Noise level dB(A)
≤ 52
≤ 58
≤ 62
≤ 67
| Specifications | SC 5 D | SC 15 D | SC 30 D | SC 60 D |
| Peak speed @ 60 Hz (cfm) | 3.8 | 10.6 | 21.2 | 42.4 |
| Ultimate pressure (Torr) | 3.8 x 10
-2 | 1.2 x 10
-2 | 7.5 x 10
-3 |
| Inlet connection | NW 25 | NW 40 |
| Exhaust connection | NW 16 | NW 25 | NW 40 |
| Operating temp. | 41 to 104°F |
| Motor hp (kW) | 0.2 (1.5) | 0.54 (4.0) | 0.82 (6.0) | 1.90 (1.4) |
| Operating speed @ 60 Hz | 1.740 rpm | 1.730 rpm | 1.760 rpm |
| Weight lbs | 30.9 | 55.2 | 97.1 | 132.5 |
| Noise level dB(A) | ≤ 52 | ≤ 58 | ≤ 62 | ≤ 67 |
Supplier's Site
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
SC 60 D |
|
Product Name
|
Oerlikon Leybold Scroll Pumps |
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Pumping Speed
15 CFM (25.51 m³/hr)
Ultimate Vacuum
1.5 torr (29.9 in Hg vac)
Mechanical
Rotary Vane
View Details
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details
Vacuum Pump Type
HighVac; Venturi
Venturi
Air Jet
Mounting
Any
View Details
Vacuum Pump Type
Mechanical
Application
Chemical; Food; Pulp, Paper, Mining
Features
Vacuum Gauge
View Details