SC Hydraulic Engineering Corporation Air Driven Gas Booster GB-75

Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Datasheet
Datasheet Summary
Powered by GS/AI

The GB-75 Air Driven Gas Booster from SC Hydraulic Engineering Corporation is designed for applications requiring high pressure and low volume. It can boost inlet gas supply pressures starting from 250 psig (17 bar) up to a maximum outlet pressure of 11,250 psig (775 bar). The unit features a single stage and single acting design, making it suitable for tasks such as pressure testing small vessels or components. The inlet port is a 9/16"-18 coned and threaded connection, compatible with ¬º,Äù O.D. tubing. The GB-75 has a displacement of 1.2 cubic inches per cycle, providing efficient gas boosting capabilities. It is important to adhere to the maximum recommended air drive operating pressure of 100 psi to ensure optimal performance.

Datasheet Summary
Powered by GS/AI

The GB-75 Air Driven Gas Booster from SC Hydraulic Engineering Corporation is designed for applications requiring high pressure and low volume. It can boost inlet gas supply pressures starting from 250 psig (17 bar) up to a maximum outlet pressure of 11,250 psig (775 bar). The unit features a single stage and single acting design, making it suitable for tasks such as pressure testing small vessels or components. The inlet port is a 9/16"-18 coned and threaded connection, compatible with ¬º,Äù O.D. tubing. The GB-75 has a displacement of 1.2 cubic inches per cycle, providing efficient gas boosting capabilities. It is important to adhere to the maximum recommended air drive operating pressure of 100 psi to ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Air Driven Gas Booster - GB-75 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Driven Gas Booster
GB-75
Air Driven Gas Booster GB-75
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single-stage, double-acting/single-stage, and single-acting/two-stage. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations.

The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding.

Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Pressure Intensifiers and Boosters
Product Number GB-75
Product Name Air Driven Gas Booster
Technology Type Pneumatic
Maximum Output Pressure 11250 psi (7918 m H2O)
Bore Size - LP Inlet 0.5625 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure booster - DPA-40-16 - Festo Corporation
Specs
Maximum Output Pressure 36.26 to 145 psi (25.52 to 102 m H2O)
Piston Travel 1.57 inch (40 mm)
View Details
Rotary Gear Flow Dividers - D Series - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4500 psi (3167 m H2O)
Maximum Inlet Flow 924 to 3234 in³/min (908 to 3180 L/hr)
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details
Air Over Oil Intensifiers - INT09 - 9:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 900 psi (633 m H2O)
View Details