SC Hydraulic Engineering Corporation Air Driven Gas Booster GBD-5

Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Datasheet
Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Driven Gas Booster - GBD-5 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Driven Gas Booster
GBD-5
Air Driven Gas Booster GBD-5
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single-stage, double-acting/single-stage, and single-acting/two-stage. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations.

The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding.

Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Pressure Intensifiers and Boosters
Product Number GBD-5
Product Name Air Driven Gas Booster
Technology Type Pneumatic
Maximum Output Pressure 1500 psi (1056 m H2O)
Bore Size - LP Inlet 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure booster - DPA-63-10-CRVZS10 - Festo Corporation
Specs
Technology Type Pneumatic
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 2.48 inch (63 mm)
View Details
Rotary Gear Flow Dividers - GC Series - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 3500 psi (2463 m H2O)
Maximum Inlet Flow 393 to 2079 in³/min (386 to 2044 L/hr)
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details
Air Over Oil Intensifiers - INT36 - 36:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 3600 psi (2534 m H2O)
View Details