SC Hydraulic Engineering Corporation Air Booster AB-7 Series

Description
The AB Series air booster is a compact, single-acting unit available in 1.7:1, 3.7:1 or 7:1 ratios. This booster is an inexpensive alternative for applications requiring 100-680 psi static holding pressures when low flow is acceptable. The air drive and supply are the same so no extra plumbing is required and no electrical connections are needed. The compact and lightweight size, and ability to operate in any position, has broad appeal for in-plant, mobile machinery, and OEM applications. The units are pre-lubricated therefore air line lubrication is not required.
Datasheet
Description
The AB Series air booster is a compact, single-acting unit available in 1.7:1, 3.7:1 or 7:1 ratios. This booster is an inexpensive alternative for applications requiring 100-680 psi static holding pressures when low flow is acceptable. The air drive and supply are the same so no extra plumbing is required and no electrical connections are needed. The compact and lightweight size, and ability to operate in any position, has broad appeal for in-plant, mobile machinery, and OEM applications. The units are pre-lubricated therefore air line lubrication is not required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Booster AB-7 Series
The AB Series air booster is a compact, single-acting unit available in 1.7:1, 3.7:1 or 7:1 ratios. This booster is an inexpensive alternative for applications requiring 100-680 psi static holding pressures when low flow is acceptable. The air drive and supply are the same so no extra plumbing is required and no electrical connections are needed. The compact and lightweight size, and ability to operate in any position, has broad appeal for in-plant, mobile machinery, and OEM applications. The units are pre-lubricated therefore air line lubrication is not required.

The AB Series air booster is a compact, single-acting unit available in 1.7:1, 3.7:1 or 7:1 ratios. This booster is an inexpensive alternative for applications requiring 100-680 psi static holding pressures when low flow is acceptable. The air drive and supply are the same so no extra plumbing is required and no electrical connections are needed. The compact and lightweight size, and ability to operate in any position, has broad appeal for in-plant, mobile machinery, and OEM applications. The units are pre-lubricated therefore air line lubrication is not required.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Pressure Intensifiers and Boosters
Product Number AB-7 Series
Product Name Air Booster
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pressure booster - DPA-100-16 - Festo Corporation
Specs
Maximum Output Pressure 29.01 to 145 psi (20.41 to 102 m H2O)
Piston Travel 3.94 inch (100 mm)
View Details
Hydraulic Pre-Fill Boosters Kit - 61725 - Jergens, Inc.
Specs
Technology Type Hydraulic
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 4500 psi (3167 m H2O)
Fluid Compatibility Air
View Details