The GBD-D75 Air Driven Gas Booster from SC Hydraulic Engineering Corporation is designed to achieve a maximum gas outlet pressure of 25,000 psig while operating with a maximum gas supply pressure of 6,000 psig. It features a 9/16"-18 inlet port and is capable of delivering a displacement of 2.4 cubic inches per cycle. The booster operates effectively with a minimum inlet gas pressure of 150 psig and is suitable for various applications, including pressure testing and gas scavenging. The maximum recommended air drive operating pressure is 100 psi, with a maximum rated air drive pressure of 150 psi for static outlet stall pressure. This product is ideal for engineers seeking a reliable solution for high-pressure gas boosting applications.
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single
The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding.
Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
| SC Hydraulic Engineering Corporation | |
|---|---|
| Product Category | Pressure Intensifiers and Boosters |
| Product Number | GBD-D75 |
| Product Name | Air Driven Gas Booster |
| Technology Type | Pneumatic |
| Maximum Output Pressure | 25000 psi (17594 m H2O) |
| Bore Size - LP Inlet | 0.5625 inch (14.29 mm) |