SC Hydraulic Engineering Corporation Air Booster AB-4 Series

Description
Available in ratios 1.7:1 and 3.7:1 these compact boosters fitting a 4" x 7" silhouette are designed for mounting at the end use. Once connected to your existing plant air they will boost the pressure to almost double or quadruple times the line pressure. Attaining pressures up to 555 psig (AB-4) to provide efficient power for clamping, holding and leveling or any low flow, high pressure applications.
Datasheet
Description
Available in ratios 1.7:1 and 3.7:1 these compact boosters fitting a 4" x 7" silhouette are designed for mounting at the end use. Once connected to your existing plant air they will boost the pressure to almost double or quadruple times the line pressure. Attaining pressures up to 555 psig (AB-4) to provide efficient power for clamping, holding and leveling or any low flow, high pressure applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Booster AB-4 Series
Available in ratios 1.7:1 and 3.7:1 these compact boosters fitting a 4" x 7" silhouette are designed for mounting at the end use. Once connected to your existing plant air they will boost the pressure to almost double or quadruple times the line pressure. Attaining pressures up to 555 psig (AB-4) to provide efficient power for clamping, holding and leveling or any low flow, high pressure applications.

Available in ratios 1.7:1 and 3.7:1 these compact boosters fitting a 4" x 7" silhouette are designed for mounting at the end use. Once connected to your existing plant air they will boost the pressure to almost double or quadruple times the line pressure. Attaining pressures up to 555 psig (AB-4) to provide efficient power for clamping, holding and leveling or any low flow, high pressure applications.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Pressure Intensifiers and Boosters
Product Number AB-4 Series
Product Name Air Booster
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pressure booster - DPA-100-16-CRVZS20 - Festo Corporation
Specs
Technology Type Pneumatic
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 3.94 inch (100 mm)
View Details
In-Line Pressure Intensifier - MP2000 - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 20305 to 29008 psi (14290 to 20415 m H2O)
Pressure Intensification Factor 7 to 16
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details
Air Over Oil Intensifiers - OVLBOOST™ 44mm 7.8:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 780 psi (549 m H2O)
View Details