SC Hydraulic Engineering Corporation Air Driven Gas Booster GBD-75

Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBD-75 Air Driven Gas Booster from SC Hydraulic Engineering Corporation is designed for high-pressure applications, capable of achieving a maximum rated gas outlet pressure of 20,000 psig (1,380 bar) with a maximum material rated gas supply pressure of 6,000 psig (410 bar). It features a double head configuration that allows for half the input pressure to achieve the same outlet pressure, enhancing efficiency. The inlet port is a 9/16"-18 coned and threaded connection suitable for ¬º,Äù O.D. tubing, while the outlet port is designed for high-pressure applications. The static outlet stall pressure is 150 Pa, and the minimum inlet gas pressure required is 250 psig (17 bar). This booster is suitable for various applications, including pressure testing and gas intensification, making it a versatile choice for engineers requiring reliable high-pressure gas boosting solutions.

Datasheet Summary
Powered by GS/AI

The GBD-75 Air Driven Gas Booster from SC Hydraulic Engineering Corporation is designed for high-pressure applications, capable of achieving a maximum rated gas outlet pressure of 20,000 psig (1,380 bar) with a maximum material rated gas supply pressure of 6,000 psig (410 bar). It features a double head configuration that allows for half the input pressure to achieve the same outlet pressure, enhancing efficiency. The inlet port is a 9/16"-18 coned and threaded connection suitable for ¬º,Äù O.D. tubing, while the outlet port is designed for high-pressure applications. The static outlet stall pressure is 150 Pa, and the minimum inlet gas pressure required is 250 psig (17 bar). This booster is suitable for various applications, including pressure testing and gas intensification, making it a versatile choice for engineers requiring reliable high-pressure gas boosting solutions.

Suppliers

Company
Product
Description
Supplier Links
Air Driven Gas Booster - GBD-75 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Driven Gas Booster
GBD-75
Air Driven Gas Booster GBD-75
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single-stage, double-acting/single-stage, and single-acting/two-stage. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations.

The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding.

Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Pressure Intensifiers and Boosters
Product Number GBD-75
Product Name Air Driven Gas Booster
Technology Type Pneumatic
Maximum Output Pressure 20000 psi (14076 m H2O)
Bore Size - LP Inlet 0.5625 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure booster - DPA-100-16-CRVZS20 - Festo Corporation
Specs
Technology Type Pneumatic
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 3.94 inch (100 mm)
View Details
Rotary Gear Flow Dividers - GC Series - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 3500 psi (2463 m H2O)
Maximum Inlet Flow 393 to 2079 in³/min (386 to 2044 L/hr)
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details
Air Over Oil Intensifiers - INT05 - 5:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 500 psi (352 m H2O)
View Details