SC Hydraulic Engineering Corporation Air Driven Gas Booster GB-30

Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Datasheet
Datasheet Summary
Powered by GS/AI

The GB-30 Air Driven Gas Booster from SC Hydraulic Engineering Corporation is designed for applications requiring moderate gas pressure boosting. It can achieve a maximum rated gas outlet pressure of 4,500 psig (310 bar) and operates effectively with a minimum inlet gas pressure of 100 psig (7 bar). The unit features a single stage and single acting design, making it suitable for tasks such as pressure testing small vessels or components. The displacement per stroke is 3.1 cubic inches, which allows for efficient operation in low-volume applications. The recommended maximum air drive operating pressure is 100 psi, with a maximum rated air drive pressure of 150 psi for static outlet stall pressure. This booster is ideal for engineers looking for a reliable solution for gas intensification in various industrial applications.

Datasheet Summary
Powered by GS/AI

The GB-30 Air Driven Gas Booster from SC Hydraulic Engineering Corporation is designed for applications requiring moderate gas pressure boosting. It can achieve a maximum rated gas outlet pressure of 4,500 psig (310 bar) and operates effectively with a minimum inlet gas pressure of 100 psig (7 bar). The unit features a single stage and single acting design, making it suitable for tasks such as pressure testing small vessels or components. The displacement per stroke is 3.1 cubic inches, which allows for efficient operation in low-volume applications. The recommended maximum air drive operating pressure is 100 psi, with a maximum rated air drive pressure of 150 psi for static outlet stall pressure. This booster is ideal for engineers looking for a reliable solution for gas intensification in various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Air Driven Gas Booster - GB-30 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Driven Gas Booster
GB-30
Air Driven Gas Booster GB-30
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single-stage, double-acting/single-stage, and single-acting/two-stage. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations.

The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding.

Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Pressure Intensifiers and Boosters
Product Number GB-30
Product Name Air Driven Gas Booster
Technology Type Pneumatic
Maximum Output Pressure 4500 psi (3167 m H2O)
Bore Size - LP Inlet 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cetop D03/NG6 Pressure Intensifier - MP-C - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4351 to 7252 psi (3062 to 5104 m H2O)
Pressure Intensification Factor 1.5 to 9
View Details
Air Over Oil Intensifiers - INT36 - 36:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 3600 psi (2534 m H2O)
View Details
Air Jet Amplifiers -  - Vortec
Specs
Technology Type Pneumatic
Fluid Compatibility Air
View Details
Pressure booster - DPA-40-16 - Festo Corporation
Specs
Maximum Output Pressure 36.26 to 145 psi (25.52 to 102 m H2O)
Piston Travel 1.57 inch (40 mm)
View Details