SC Hydraulic Engineering Corporation Air Driven Gas Booster GBD-D15

Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Description
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBD-D15 Air Driven Gas Booster from SC Hydraulic Engineering Corporation is designed to operate with a maximum gas supply pressure of 5,000 psig and can achieve the same outlet pressure. It features a 1/4" NPT inlet port and is capable of operating with a minimum inlet gas pressure of 50 psig. The booster has a displacement of 14.1 cubic inches per cycle, making it suitable for applications requiring significant gas intensification. This model is part of a series that includes various configurations for different boosting ratios, and it is applicable for intensifying gases such as argon, helium, nitrogen, and hydrogen. The GBD-D15 is particularly useful in scenarios like pressure testing, laser cutting, and aircraft ground support.

Datasheet Summary
Powered by GS/AI

The GBD-D15 Air Driven Gas Booster from SC Hydraulic Engineering Corporation is designed to operate with a maximum gas supply pressure of 5,000 psig and can achieve the same outlet pressure. It features a 1/4" NPT inlet port and is capable of operating with a minimum inlet gas pressure of 50 psig. The booster has a displacement of 14.1 cubic inches per cycle, making it suitable for applications requiring significant gas intensification. This model is part of a series that includes various configurations for different boosting ratios, and it is applicable for intensifying gases such as argon, helium, nitrogen, and hydrogen. The GBD-D15 is particularly useful in scenarios like pressure testing, laser cutting, and aircraft ground support.

Suppliers

Company
Product
Description
Supplier Links
Air Driven Gas Booster - GBD-D15 - SC Hydraulic Engineering Corporation
Brea, CA, USA
Air Driven Gas Booster
GBD-D15
Air Driven Gas Booster GBD-D15
SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single -stage, double-acting/single -stage, and single-acting/two-st age. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding. Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

SC Hydraulic Engineering's gas boosters are available in four ratios: 5:1, 15:1, 30:1, and 75:1 in single-acting/single-stage, double-acting/single-stage, and single-acting/two-stage. In addition, double air drive models are available for effective boosting ratios of 60:1 and 150:1 in single and two-stage configurations.

The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing vessels, laser cutting, aircraft ground support equipment and injection molding.

Inlet gas supply pressures can be as low as 50 psig and outlet pressures up to 25,000 psi.

Supplier's Site Datasheet

Technical Specifications

  SC Hydraulic Engineering Corporation
Product Category Pressure Intensifiers and Boosters
Product Number GBD-D15
Product Name Air Driven Gas Booster
Technology Type Pneumatic
Maximum Output Pressure 5000 psi (3519 m H2O)
Bore Size - LP Inlet 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure booster - DPA-40-16 - Festo Corporation
Specs
Maximum Output Pressure 36.26 to 145 psi (25.52 to 102 m H2O)
Piston Travel 1.57 inch (40 mm)
View Details
Flange-On Pressure Intensifier - MP-F - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 5802 to 10153 psi (4083 to 7145 m H2O)
Pressure Intensification Factor 2 to 7
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details
Air Over Oil Intensifiers - INT18 - 18:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 1800 psi (1267 m H2O)
View Details