ROHM Semiconductor USA, LLC 660nm Low Power Lasers RLD65MQX1

Description
ROHM's 660nm low power laser diodes command a large market share-a testament to their high reliability.The wide range of outputs can respond to a variety of needs.
Datasheet
Description
ROHM's 660nm low power laser diodes command a large market share-a testament to their high reliability.The wide range of outputs can respond to a variety of needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
660nm Low Power Lasers - RLD65MQX1 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
660nm Low Power Lasers
RLD65MQX1
660nm Low Power Lasers RLD65MQX1
ROHM's 660nm low power laser diodes command a large market share-a testament to their high reliability.The wide range of outputs can respond to a variety of needs.

ROHM's 660nm low power laser diodes command a large market share-a testament to their high reliability.The wide range of outputs can respond to a variety of needs.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Lasers
Product Number RLD65MQX1
Product Name 660nm Low Power Lasers
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

 - 2133590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
Pulsed laser diodes (PLD) - L11348-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details
Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details