Andantex USA, Inc. Differential Phase Shifter DR

Description
Overview The DR Series (Right angle Differential Phase Shifters) allow accurate adjustment of the output shaft’s angular position, relative to the input shaft (generally the machine main shaft), while the machine is in motion, or even at rest. Right-Angle Series adds a set of high quality HPG-S spiral-bevel gears to the DLO series design to allow right-angle inputs. This product range also offers units with clutches. See DLO Series for in-line mounting solution. Features Infinite angular adjustment All possible orientation for mounting Very low backlash: as low as 3 arc-minutes on request Standard range of different reduction ratio: 1 to 3 Optimized transmission error
Datasheet
Description
Overview The DR Series (Right angle Differential Phase Shifters) allow accurate adjustment of the output shaft’s angular position, relative to the input shaft (generally the machine main shaft), while the machine is in motion, or even at rest. Right-Angle Series adds a set of high quality HPG-S spiral-bevel gears to the DLO series design to allow right-angle inputs. This product range also offers units with clutches. See DLO Series for in-line mounting solution. Features Infinite angular adjustment All possible orientation for mounting Very low backlash: as low as 3 arc-minutes on request Standard range of different reduction ratio: 1 to 3 Optimized transmission error
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Phase Shifter - DR - Andantex USA, Inc.
Wanamassa, NJ, United States
Differential Phase Shifter
DR
Differential Phase Shifter DR
Overview The DR Series (Right angle Differential Phase Shifters) allow accurate adjustment of the output shaft’s angular position, relative to the input shaft (generally the machine main shaft), while the machine is in motion, or even at rest. Right-Angle Series adds a set of high quality HPG-S spiral-bevel gears to the DLO series design to allow right-angle inputs. This product range also offers units with clutches. See DLO Series for in-line mounting solution. Features Infinite angular adjustment All possible orientation for mounting Very low backlash: as low as 3 arc-minutes on request Standard range of different reduction ratio: 1 to 3 Optimized transmission error

Overview

The DR Series (Right angle Differential Phase Shifters) allow accurate adjustment of the output shaft’s angular position, relative to the input shaft (generally the machine main shaft), while the machine is in motion, or even at rest.

Right-Angle Series adds a set of high quality HPG-S spiral-bevel gears to the DLO series design to allow right-angle inputs.

This product range also offers units with clutches.

See DLO Series for in-line mounting solution.

Features

  • Infinite angular adjustment
  • All possible orientation for mounting
  • Very low backlash: as low as 3 arc-minutes on request
  • Standard range of different reduction ratio: 1 to 3
  • Optimized transmission error
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gearboxes and Gearheads
Product Number DR
Product Name Differential Phase Shifter
Gearing Bevel / Miter
Gear Ratio 1 to 3 (X : 1)
Backlash 9 arcmin
Efficiency 96 %
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Gearboxes - 2166489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Tandler – Power Master Spiral Bevel Gearbox -  - DieQua Corporation
Specs
Gearing Bevel / Miter
View Details