Andantex USA, Inc. 2-Speed VTL Turntable MSR

Description
Overview MSR offers an optimized and ready-to-use drive technology for either continuous rotation or accurate positioning of vertical lathes turntables. Driving the turntables crowns, these two speed gearboxes can be use as SingleDRIVE solution as well as TwinDRIVE solution when cancelling the rotation backlash is requested by the application (accurate positioning and milling operations) Features Output pinion rotation speed up to 500 RPM Output pinion torque up to 10 000 Nm
Datasheet
Description
Overview MSR offers an optimized and ready-to-use drive technology for either continuous rotation or accurate positioning of vertical lathes turntables. Driving the turntables crowns, these two speed gearboxes can be use as SingleDRIVE solution as well as TwinDRIVE solution when cancelling the rotation backlash is requested by the application (accurate positioning and milling operations) Features Output pinion rotation speed up to 500 RPM Output pinion torque up to 10 000 Nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Speed VTL Turntable - MSR - Andantex USA, Inc.
Wanamassa, NJ, United States
2-Speed VTL Turntable
MSR
2-Speed VTL Turntable MSR
Overview MSR offers an optimized and ready-to-use drive technology for either continuous rotation or accurate positioning of vertical lathes turntables. Driving the turntables crowns, these two speed gearboxes can be use as SingleDRIVE solution as well as TwinDRIVE solution when cancelling the rotation backlash is requested by the application (accurate positioning and milling operations) Features Output pinion rotation speed up to 500 RPM Output pinion torque up to 10 000 Nm

Overview

MSR offers an optimized and ready-to-use drive technology for either continuous rotation or accurate positioning of vertical lathes turntables.

Driving the turntables crowns, these two speed gearboxes can be use as SingleDRIVE solution as well as TwinDRIVE solution when cancelling the rotation backlash is requested by the application (accurate positioning and milling operations)

Features

  • Output pinion rotation speed up to 500 RPM
  • Output pinion torque up to 10 000 Nm
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gearboxes and Gearheads
Product Number MSR
Product Name 2-Speed VTL Turntable
Rated Output Torque 88496 In-lbs (102041 kg-cm)
Maximum Input Speed 500 rpm
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
M Box Range - M Box - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
KHK CBX-191TH, T Type, Size 19, Style H, CBX Bevel Box - cbx-191th - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Servobox Series Model FE120 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE120-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details