Andantex USA, Inc. Datasheets for Gears
Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Gears: Learn more
| Product Name | Notes |
|---|---|
| Overview The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and... | |
| Overview The Preloaded Double Pinions, PDP, from Andantex (WMH Herion) is designed to provide a cost effective method of eliminating backlash between the rack and pinion in high precision linear... |