Andantex USA, Inc. 2-Speed Spindle Gearbox MSD

Description
Overview The MSD two speed gearboxes are used in conventional design applications where the motor and the gearbox are mounted outside of the headstock. According to this design, the spindle is driven by belts, silent chain, or gearing. Rated output torque up to: 4400 Nm Input speed up to: 6000 tr/mn Reduction ratio: 3.8 to 4.9 Features MSD Rated Data Size 12 35 60 # of Satellites 3 4 6 3 4 6 3 4 6 Motor frame size mm 100 / 112 132 / 160 180 / 200 / 225 Gearbox housing dimensions mm 220 x 208 220 x 208 220 x 208 315 x 289 315 x 289 315 x 289 420 x 380 420 x 380 420 x 380 Rated output torque (S1-100%) T2n Nm 175 230 350 620 825 [2] 1240 220 2930 4400 T2n lb.ft 129 169 258 457 608 [2] 913 1620 2158 3241 Max Input speed N1m RPM 6000 Reduction ratio i 1.00 & 3.83 or 1.00 & 4.94 [3] Torsional backlash arcmin 30 Moment of inertia J kg.m² 3250 17400 Please contact Andantex Thermal capacity P kW 12 28 Please contact Andantex Efficiency η % 97
Datasheet
Description
Overview The MSD two speed gearboxes are used in conventional design applications where the motor and the gearbox are mounted outside of the headstock. According to this design, the spindle is driven by belts, silent chain, or gearing. Rated output torque up to: 4400 Nm Input speed up to: 6000 tr/mn Reduction ratio: 3.8 to 4.9 Features MSD Rated Data Size 12 35 60 # of Satellites 3 4 6 3 4 6 3 4 6 Motor frame size mm 100 / 112 132 / 160 180 / 200 / 225 Gearbox housing dimensions mm 220 x 208 220 x 208 220 x 208 315 x 289 315 x 289 315 x 289 420 x 380 420 x 380 420 x 380 Rated output torque (S1-100%) T2n Nm 175 230 350 620 825 [2] 1240 220 2930 4400 T2n lb.ft 129 169 258 457 608 [2] 913 1620 2158 3241 Max Input speed N1m RPM 6000 Reduction ratio i 1.00 & 3.83 or 1.00 & 4.94 [3] Torsional backlash arcmin 30 Moment of inertia J kg.m² 3250 17400 Please contact Andantex Thermal capacity P kW 12 28 Please contact Andantex Efficiency η % 97
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Speed Spindle Gearbox - MSD - Andantex USA, Inc.
Wanamassa, NJ, United States
2-Speed Spindle Gearbox
MSD
2-Speed Spindle Gearbox MSD
Overview The MSD two speed gearboxes are used in conventional design applications where the motor and the gearbox are mounted outside of the headstock. According to this design, the spindle is driven by belts, silent chain, or gearing. Rated output torque up to: 4400 Nm Input speed up to: 6000 tr/mn Reduction ratio: 3.8 to 4.9 Features MSD Rated Data Size 12 35 60 # of Satellites 3 4 6 3 4 6 3 4 6 Motor frame size mm 100 / 112 132 / 160 180 / 200 / 225 Gearbox housing dimensions mm 220 x 208 220 x 208 220 x 208 315 x 289 315 x 289 315 x 289 420 x 380 420 x 380 420 x 380 Rated output torque (S1-100%) T2n Nm 175 230 350 620 825 [2] 1240 220 2930 4400 T2n lb.ft 129 169 258 457 608 [2] 913 1620 2158 3241 Max Input speed N1m RPM 6000 Reduction ratio i 1.00 & 3.83 or 1.00 & 4.94 [3] Torsional backlash arcmin 30 Moment of inertia J kg.m² 3250 17400 Please contact Andantex Thermal capacity P kW 12 28 Please contact Andantex Efficiency η % 97

Overview

The MSD two speed gearboxes are used in conventional design applications where the motor and the gearbox are mounted outside of the headstock.

According to this design, the spindle is driven by belts, silent chain, or gearing.

Rated output torque up to: 4400 Nm
Input speed up to: 6000 tr/mn
Reduction ratio: 3.8 to 4.9

Features

MSD Rated Data

Size123560
# of Satellites346346346
Motor frame sizemm100 / 112132 / 160180 / 200 / 225
Gearbox housing dimensionsmm220 x 208220 x 208220 x 208315 x 289315 x 289315 x 289420 x 380420 x 380420 x 380
Rated output torque (S1-100%)T2nNm175230350620825 [2]124022029304400
T2nlb.ft129169258457608 [2]913162021583241
Max Input speedN1mRPM6000
Reduction ratioi1.00 & 3.83 or 1.00 & 4.94 [3]
Torsional backlasharcmin30
Moment of inertiaJkg.m²325017400Please contact Andantex
Thermal capacityPkW1228Please contact Andantex
Efficiencyη%97
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gearboxes and Gearheads
Product Number MSD
Product Name 2-Speed Spindle Gearbox
Gear Ratio 1 to 4.9 (X : 1)
Rated Output Torque 1549 to 38938 In-lbs (1786 to 44898 kg-cm)
Maximum Input Speed 6000 rpm
Backlash 30 arcmin
Efficiency 97 %
Unlock Full Specs
to access all available technical data

Similar Products

MWS Range - MWS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 to 398 In-lbs (91.84 to 459 kg-cm)
View Details
KHK CBX-191LJ, L Type, Size 19, Style J, CBX Bevel Box - cbx-191lj - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details