Andantex USA, Inc. In-line 2-Speed Spindle Gearbox RAM-KIT

Description
Overview Especially designed for an easier in-line integration between a water cooled motor and a spindle inside a RAM., the RAM-Kit (inline built-in version) doesn’t include the input and output bearings arrangements integrated to the standard design. This compact, light-weight design matches the latest spindle drive motor technology. By cancelling the bearing redundancy with both the motor and the spindle sides, this specific design do greatly improve the device’s compactness but also offers many additional advantages, such as vibration and noise levels reduction, increased efficiency, and therefore working temperature decrease. Features Hollow-through bore, to facilitate hydraulic draw bar and spindle coolant External water jacket housing, for cool operation Rated output torque up to: 10,000 Nm Input speed up to: 12000 RPM Reduction ratio: 1 to 5
Datasheet
Description
Overview Especially designed for an easier in-line integration between a water cooled motor and a spindle inside a RAM., the RAM-Kit (inline built-in version) doesn’t include the input and output bearings arrangements integrated to the standard design. This compact, light-weight design matches the latest spindle drive motor technology. By cancelling the bearing redundancy with both the motor and the spindle sides, this specific design do greatly improve the device’s compactness but also offers many additional advantages, such as vibration and noise levels reduction, increased efficiency, and therefore working temperature decrease. Features Hollow-through bore, to facilitate hydraulic draw bar and spindle coolant External water jacket housing, for cool operation Rated output torque up to: 10,000 Nm Input speed up to: 12000 RPM Reduction ratio: 1 to 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-line 2-Speed Spindle Gearbox - RAM-KIT - Andantex USA, Inc.
Wanamassa, NJ, United States
In-line 2-Speed Spindle Gearbox
RAM-KIT
In-line 2-Speed Spindle Gearbox RAM-KIT
Overview Especially designed for an easier in-line integration between a water cooled motor and a spindle inside a RAM., the RAM-Kit (inline built-in version) doesn’t include the input and output bearings arrangements integrated to the standard design. This compact, light-weight design matches the latest spindle drive motor technology. By cancelling the bearing redundancy with both the motor and the spindle sides, this specific design do greatly improve the device’s compactness but also offers many additional advantages, such as vibration and noise levels reduction, increased efficiency, and therefore working temperature decrease. Features Hollow-through bore, to facilitate hydraulic draw bar and spindle coolant External water jacket housing, for cool operation Rated output torque up to: 10,000 Nm Input speed up to: 12000 RPM Reduction ratio: 1 to 5

Overview

Especially designed for an easier in-line integration between a water cooled motor and a spindle inside a RAM., the RAM-Kit (inline built-in version) doesn’t include the input and output bearings arrangements integrated to the standard design.
This compact, light-weight design matches the latest spindle drive motor technology.

By cancelling the bearing redundancy with both the motor and the spindle sides, this specific design do greatly improve the device’s compactness but also offers many additional advantages, such as vibration and noise levels reduction, increased efficiency, and therefore working temperature decrease.

Features

  • Hollow-through bore, to facilitate hydraulic draw bar and spindle coolant
  • External water jacket housing, for cool operation
  • Rated output torque up to: 10,000 Nm
  • Input speed up to: 12000 RPM
  • Reduction ratio: 1 to 5
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gearboxes and Gearheads
Product Number RAM-KIT
Product Name In-line 2-Speed Spindle Gearbox
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 30973 In-lbs (35714 kg-cm)
Maximum Input Speed 12000 rpm
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KSB-HO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
Reducer Input Hollow shaft
View Details
Planetary Gearheads Series 22EKV -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15534 (X : 1)
View Details
Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details