Andantex USA, Inc. Datasheets for Rack and Pinion Drives
Rack and pinion drives use a rotational motor to affect linear motion via a rack and pinion combination. They are used frequently in long-travel applications, such as machine tool table positioning, that require high stiffness and accuracy.
Rack and Pinion Drives: Learn more
| Product Name | Notes |
|---|---|
| Andantex is pleased to introduce a smaller size, KRP 0, rack and pinion dedicated reducer. This compact, cost effective solution includes integral module 3 helical output pinions. There are two... | |
| Overview Turnkey high class planetary Servo-Gearhead, dedicated to Rack & Pinion applications. The new benchmark for electrical preload on demanding machine tool applications! KRPX is the new version of REDEX... | |
| Overview According to its Servo-gearbox true versatile design, SRP can be easily used as a Tailor-made Racks & Pinions Drive. Natural features from this product range offer as a standard... | |
| Overview DRP+ planetary gearboxes are the dedicated solution to ZERO-BACKLASH rack & pinion and rotary table drive applications. They consist of two top quality planetary reducers mounted in parallel inside... | |
| Overview KRP+ planetary reducers are the SingleDRIVE components in a family of reducers dedicated to Rack & Pinion and Rotary Table drive applications. They can be used alone as a... | |
| The Rack Jack range of products from WMH-Herion provides simple, cost effective lifting or precise positioning of loads from 180 – 1800 Lbs. Rack Jacks come in 3 sizes and... |