Andantex USA, Inc. Servo-Gearbox SRP

Description
Overview SRP is not just another simple planetary gearbox but a true integrated concept, including several functions combined together to offer a complete sub-assembly to the most demanding machines. Featuring: A high-tech output tapered roller bearing assembly A high-tech planetary gear train, based on REDEX’s differential know-how A ready-to-use universal range of motor interfaces (flanges and shaft adapters) A high quality spiral bevel gear box (option) Features SRP is the ultimate high-tech servo-reducer, specially dedicated to designs requiring: Superior torsional stiffness Ultra high radial stiffness and Tilting moment High input speeds Superior acceleration and excellent torque density Minimum backlash (1 – 3 arc-minutes) The SRP versatile design allows engineers to find an exact application solution, based on its modular design options: 5 different sizes 8 different ratios from 5 to 91:1 Two levels of accuracy (1’ or 3’ backlash) In-line or right angle motor mounting versions available in each size Package solution of rack + pinion + reducer is available, including two standard output pinion options for each size
Datasheet
Description
Overview SRP is not just another simple planetary gearbox but a true integrated concept, including several functions combined together to offer a complete sub-assembly to the most demanding machines. Featuring: A high-tech output tapered roller bearing assembly A high-tech planetary gear train, based on REDEX’s differential know-how A ready-to-use universal range of motor interfaces (flanges and shaft adapters) A high quality spiral bevel gear box (option) Features SRP is the ultimate high-tech servo-reducer, specially dedicated to designs requiring: Superior torsional stiffness Ultra high radial stiffness and Tilting moment High input speeds Superior acceleration and excellent torque density Minimum backlash (1 – 3 arc-minutes) The SRP versatile design allows engineers to find an exact application solution, based on its modular design options: 5 different sizes 8 different ratios from 5 to 91:1 Two levels of accuracy (1’ or 3’ backlash) In-line or right angle motor mounting versions available in each size Package solution of rack + pinion + reducer is available, including two standard output pinion options for each size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo-Gearbox - SRP - Andantex USA, Inc.
Wanamassa, NJ, United States
Servo-Gearbox
SRP
Servo-Gearbox SRP
Overview SRP is not just another simple planetary gearbox but a true integrated concept, including several functions combined together to offer a complete sub-assembly to the most demanding machines. Featuring: A high-tech output tapered roller bearing assembly A high-tech planetary gear train, based on REDEX’s differential know-how A ready-to-use universal range of motor interfaces (flanges and shaft adapters) A high quality spiral bevel gear box (option) Features SRP is the ultimate high-tech servo-reducer, specially dedicated to designs requiring: Superior torsional stiffness Ultra high radial stiffness and Tilting moment High input speeds Superior acceleration and excellent torque density Minimum backlash (1 – 3 arc-minutes) The SRP versatile design allows engineers to find an exact application solution, based on its modular design options: 5 different sizes 8 different ratios from 5 to 91:1 Two levels of accuracy (1’ or 3’ backlash) In-line or right angle motor mounting versions available in each size Package solution of rack + pinion + reducer is available, including two standard output pinion options for each size

Overview

SRP is not just another simple planetary gearbox but a true integrated concept, including several functions combined together to offer a complete sub-assembly to the most demanding machines.

Featuring:

  • A high-tech output tapered roller bearing assembly
  • A high-tech planetary gear train, based on REDEX’s differential know-how
  • A ready-to-use universal range of motor interfaces (flanges and shaft adapters)
  • A high quality spiral bevel gear box (option)

Features

SRP is the ultimate high-tech servo-reducer, specially dedicated to designs requiring:

  • Superior torsional stiffness
  • Ultra high radial stiffness and Tilting moment
  • High input speeds
  • Superior acceleration and excellent torque density
  • Minimum backlash (1 – 3 arc-minutes)

The SRP versatile design allows engineers to find an exact application solution, based on its modular design options:

  • 5 different sizes
  • 8 different ratios from 5 to 91:1
  • Two levels of accuracy (1’ or 3’ backlash)
  • In-line or right angle motor mounting versions available in each size
  • Package solution of rack + pinion + reducer is available, including two standard output pinion options for each size
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gearboxes and Gearheads
Product Number SRP
Product Name Servo-Gearbox
Gearing Planetary
Gear Ratio 5 to 91 (X : 1)
Backlash 1 to 3 arcmin
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 014 - FL - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 566 to 15885 In-lbs (653 to 18316 kg-cm)
Maximum Input Power 14 to 88 HP
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details