Andantex USA, Inc. Differential Phase Shifter DLO

Description
Overview The DLO Series (In-line Differential Phase Shifters) allows accurate adjustment of the output shaft’s angular position, relative to the input shaft, while the machine is in motion, or even at rest. In-line Series combine a high quality planetary differential and an irreversible worm gear in one housing. This arrangement allows infinite angular adjustment of the output shaft. See DR Series for right angle mounting solution. Features Infinite angular adjustment All possible orientation for mounting Very low backlash: as low as 3 arc-minutes on demand Standard range of different reduction ratio: 1 to 3 Optimized transmission error
Datasheet
Description
Overview The DLO Series (In-line Differential Phase Shifters) allows accurate adjustment of the output shaft’s angular position, relative to the input shaft, while the machine is in motion, or even at rest. In-line Series combine a high quality planetary differential and an irreversible worm gear in one housing. This arrangement allows infinite angular adjustment of the output shaft. See DR Series for right angle mounting solution. Features Infinite angular adjustment All possible orientation for mounting Very low backlash: as low as 3 arc-minutes on demand Standard range of different reduction ratio: 1 to 3 Optimized transmission error
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Phase Shifter - DLO - Andantex USA, Inc.
Wanamassa, NJ, United States
Differential Phase Shifter
DLO
Differential Phase Shifter DLO
Overview The DLO Series (In-line Differential Phase Shifters) allows accurate adjustment of the output shaft’s angular position, relative to the input shaft, while the machine is in motion, or even at rest. In-line Series combine a high quality planetary differential and an irreversible worm gear in one housing. This arrangement allows infinite angular adjustment of the output shaft. See DR Series for right angle mounting solution. Features Infinite angular adjustment All possible orientation for mounting Very low backlash: as low as 3 arc-minutes on demand Standard range of different reduction ratio: 1 to 3 Optimized transmission error

Overview

The DLO Series (In-line Differential Phase Shifters) allows accurate adjustment of the output shaft’s angular position, relative to the input shaft, while the machine is in motion, or even at rest. In-line Series combine a high quality planetary differential and an irreversible worm gear in one housing.

This arrangement allows infinite angular adjustment of the output shaft. See DR Series for right angle mounting solution.

Features

  • Infinite angular adjustment
  • All possible orientation for mounting
  • Very low backlash: as low as 3 arc-minutes on demand
  • Standard range of different reduction ratio: 1 to 3
  • Optimized transmission error
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gearboxes and Gearheads
Product Number DLO
Product Name Differential Phase Shifter
Gearing Planetary
Gear Ratio 3 (X : 1)
Backlash 6 arcmin
Efficiency 98 %
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-33.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 33.1 (X : 1)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Industrial Servo Worm Gearheads -  - DieQua Corporation
Specs
Gearing Worm
Reducer Style Motor Mount / Gearhead
View Details