Andantex USA, Inc. Datasheets for Electric Brake and Clutch Assemblies
Electric brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives.
Electric Brake and Clutch Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 0.20 Nm Rated current: 0.21 A... | |
| Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 1.00 Nm Rated current: 0.48 A... | |
| Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 1.70 Nm Rated current: 0.57 A... | |
| Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 5.00 Nm Rated current: 0.48 A... |