Andantex USA, Inc. Servo Worm Reducer HPG

Description
Servo-Worm Reducers were specifically developed for use with the latest servo motors in applications that demand precise positioning and repeatability. These reducers are suitable for applications in material handling, automation, machine tool, and robotics. The light weight modular aluminum housing design allows for easy machine integration, and excellent heat dissipation. A wide variety of input flanges and couplings are available to allow easy mounting of nearly any servo-motor and custom flanges can be accommodated. Output configurations with pinion, hollow bore, or solid shaft are available and can be configured for input with motor flange, free input shaft, or both free input shaft and motor flange. An optimized worm gear tooth design insures high efficiency while at the same time decreasing backlash. Two levels of backlash are available, Precise or Extra-precise, with backlash levels to less than 3 arc minutes. Available in 6 sizes Ratios from 2 to 60:1 Torque Capacity up to 4400 Lb.-Ft. (6000 Nm) Input Speeds up to 6000 RPM Two backlash levels – Precise and Extra-precise. Modular design compatible with rack & pinion system 4 input styles 7 output styles 28 possible standard configurations
Datasheet
Description
Servo-Worm Reducers were specifically developed for use with the latest servo motors in applications that demand precise positioning and repeatability. These reducers are suitable for applications in material handling, automation, machine tool, and robotics. The light weight modular aluminum housing design allows for easy machine integration, and excellent heat dissipation. A wide variety of input flanges and couplings are available to allow easy mounting of nearly any servo-motor and custom flanges can be accommodated. Output configurations with pinion, hollow bore, or solid shaft are available and can be configured for input with motor flange, free input shaft, or both free input shaft and motor flange. An optimized worm gear tooth design insures high efficiency while at the same time decreasing backlash. Two levels of backlash are available, Precise or Extra-precise, with backlash levels to less than 3 arc minutes. Available in 6 sizes Ratios from 2 to 60:1 Torque Capacity up to 4400 Lb.-Ft. (6000 Nm) Input Speeds up to 6000 RPM Two backlash levels – Precise and Extra-precise. Modular design compatible with rack & pinion system 4 input styles 7 output styles 28 possible standard configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo Worm Reducer - HPG - Andantex USA, Inc.
Wanamassa, NJ, United States
Servo Worm Reducer
HPG
Servo Worm Reducer HPG
Servo-Worm Reducers were specifically developed for use with the latest servo motors in applications that demand precise positioning and repeatability. These reducers are suitable for applications in material handling, automation, machine tool, and robotics. The light weight modular aluminum housing design allows for easy machine integration, and excellent heat dissipation. A wide variety of input flanges and couplings are available to allow easy mounting of nearly any servo-motor and custom flanges can be accommodated. Output configurations with pinion, hollow bore, or solid shaft are available and can be configured for input with motor flange, free input shaft, or both free input shaft and motor flange. An optimized worm gear tooth design insures high efficiency while at the same time decreasing backlash. Two levels of backlash are available, Precise or Extra-precise, with backlash levels to less than 3 arc minutes. Available in 6 sizes Ratios from 2 to 60:1 Torque Capacity up to 4400 Lb.-Ft. (6000 Nm) Input Speeds up to 6000 RPM Two backlash levels – Precise and Extra-precise. Modular design compatible with rack & pinion system 4 input styles 7 output styles 28 possible standard configurations

Servo-Worm Reducers were specifically developed for use with the latest servo motors in applications that demand precise positioning and repeatability.

These reducers are suitable for applications in material handling, automation, machine tool, and robotics.

The light weight modular aluminum housing design allows for easy machine integration, and excellent heat dissipation. A wide variety of input flanges and couplings are available to allow easy mounting of nearly any servo-motor and custom flanges can be accommodated. Output configurations with pinion, hollow bore, or solid shaft are available and can be configured for input with motor flange, free input shaft, or both free input shaft and motor flange.

An optimized worm gear tooth design insures high efficiency while at the same time decreasing backlash. Two levels of backlash are available, Precise or Extra-precise, with backlash levels to less than 3 arc minutes.

  • Available in 6 sizes
  • Ratios from 2 to 60:1
  • Torque Capacity up to 4400 Lb.-Ft. (6000 Nm)
  • Input Speeds up to 6000 RPM
  • Two backlash levels – Precise and Extra-precise.
  • Modular design compatible with rack & pinion system
  • 4 input styles
  • 7 output styles
  • 28 possible standard configurations
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gearboxes and Gearheads
Product Number HPG
Product Name Servo Worm Reducer
Gearing Worm
Gear Ratio 2 to 2.5 (X : 1)
Rated Output Torque 52800 In-lbs (60882 kg-cm)
Maximum Input Speed 6000 rpm
Backlash 3 to 6 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA120 2-Stage, 25 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-25 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
CH Series Marine Gearbox -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 4 to 6.73 (X : 1)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details