Andantex USA, Inc. Industrial Multi-speed Gearbox BVI

Description
Overview Used for speed adjustment at constant power level, this range of Heavy duty Industrial Multi-speed gearboxes are designed for continuous operation. Based on standard cast-iron castings, the versatile design allows to offer several options: the output shafts can be supplied to rotate in the same or opposite directions motor flanges can be supplied for direct motor mounting up to 288 different speeds when using 4 gearboxes coupled together Features Used as multipliers or reducers 6 Sizes 2 to 9 ratio per box Ratio max by gear: 7.8 Power capacity: up to 220 kW Efficiency: up to 0.98 May be mounted in any position Manual shifting of speed
Datasheet
Description
Overview Used for speed adjustment at constant power level, this range of Heavy duty Industrial Multi-speed gearboxes are designed for continuous operation. Based on standard cast-iron castings, the versatile design allows to offer several options: the output shafts can be supplied to rotate in the same or opposite directions motor flanges can be supplied for direct motor mounting up to 288 different speeds when using 4 gearboxes coupled together Features Used as multipliers or reducers 6 Sizes 2 to 9 ratio per box Ratio max by gear: 7.8 Power capacity: up to 220 kW Efficiency: up to 0.98 May be mounted in any position Manual shifting of speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Multi-speed Gearbox - BVI - Andantex USA, Inc.
Wanamassa, NJ, United States
Industrial Multi-speed Gearbox
BVI
Industrial Multi-speed Gearbox BVI
Overview Used for speed adjustment at constant power level, this range of Heavy duty Industrial Multi-speed gearboxes are designed for continuous operation. Based on standard cast-iron castings, the versatile design allows to offer several options: the output shafts can be supplied to rotate in the same or opposite directions motor flanges can be supplied for direct motor mounting up to 288 different speeds when using 4 gearboxes coupled together Features Used as multipliers or reducers 6 Sizes 2 to 9 ratio per box Ratio max by gear: 7.8 Power capacity: up to 220 kW Efficiency: up to 0.98 May be mounted in any position Manual shifting of speed

Overview

Used for speed adjustment at constant power level, this range of Heavy duty Industrial Multi-speed gearboxes are designed for continuous operation.

Based on standard cast-iron castings, the versatile design allows to offer several options:

  • the output shafts can be supplied to rotate in the same or opposite directions
  • motor flanges can be supplied for direct motor mounting
  • up to 288 different speeds when using 4 gearboxes coupled together

Features

Used as multipliers or reducers
6 Sizes 2 to 9 ratio per box
Ratio max by gear: 7.8
Power capacity: up to 220 kW
Efficiency: up to 0.98
May be mounted in any position
Manual shifting of speed

Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gearboxes and Gearheads
Product Number BVI
Product Name Industrial Multi-speed Gearbox
Gear Ratio 2 to 9 (X : 1)
Maximum Input Power 295 HP
Efficiency 98 %
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

M Box 4:1 Bronze - M4B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 22GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 41 (X : 1)
View Details
Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details