Andantex USA, Inc. In-line 2-Speed Spindle Gearbox RAM-MSD

Description
Overview The RAM-MSD two speed gearboxes are designed for in-line integration between a water cooled motor and a spindle inside a RAM. This compact, light-weight design matches the latest spindle drive motor technology. Features Hollow-through bore, to facilitate hydraulic draw bar and spindle coolant External water jacket housing, for cool operation Rated output torque up to: 3500 Nm Input speed up to: 12000 RPM Reduction ratio: 1 to 5
Datasheet
Description
Overview The RAM-MSD two speed gearboxes are designed for in-line integration between a water cooled motor and a spindle inside a RAM. This compact, light-weight design matches the latest spindle drive motor technology. Features Hollow-through bore, to facilitate hydraulic draw bar and spindle coolant External water jacket housing, for cool operation Rated output torque up to: 3500 Nm Input speed up to: 12000 RPM Reduction ratio: 1 to 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-line 2-Speed Spindle Gearbox - RAM-MSD - Andantex USA, Inc.
Wanamassa, NJ, United States
In-line 2-Speed Spindle Gearbox
RAM-MSD
In-line 2-Speed Spindle Gearbox RAM-MSD
Overview The RAM-MSD two speed gearboxes are designed for in-line integration between a water cooled motor and a spindle inside a RAM. This compact, light-weight design matches the latest spindle drive motor technology. Features Hollow-through bore, to facilitate hydraulic draw bar and spindle coolant External water jacket housing, for cool operation Rated output torque up to: 3500 Nm Input speed up to: 12000 RPM Reduction ratio: 1 to 5

Overview

The RAM-MSD two speed gearboxes are designed for in-line integration between a water cooled motor and a spindle inside a RAM.

This compact, light-weight design matches the latest spindle drive motor technology.

Features

  • Hollow-through bore, to facilitate hydraulic draw bar and spindle coolant
  • External water jacket housing, for cool operation
  • Rated output torque up to: 3500 Nm
  • Input speed up to: 12000 RPM
  • Reduction ratio: 1 to 5
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gearboxes and Gearheads
Product Number RAM-MSD
Product Name In-line 2-Speed Spindle Gearbox
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 30973 In-lbs (35714 kg-cm)
Maximum Input Speed 12000 rpm
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Gearboxes - 420603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing L
Gear Ratio 1 (X : 1)
Rated Output Torque 19.47 In-lbs (22.45 kg-cm)
View Details