Andantex USA, Inc. Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| Andantex’s Cantilevered Full Bridge transducer idlers are designed for accurate, repeatable tension measurement of paper, film, foil and other narrow web materials. Every transducer incorporates four semi-conductor strain sensing gauges... | |
| Our under-pillow block load cells offer unmatched performance even in harsh environments with a 100% stainless steel construction: High tension signal sensitivity Easy installation design High Degree of Overload Protection... |