CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchang
power supply cable tracks, highly flexible data cables.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 6147..75 |
| Product Name | SABIX® A 147 FRNC - Wiring Cable 600 V |
| Product Type | Multiconductor Cable; Wiring Cable |
| Cable Insulation | SABIX® 232 |
| Cable Conductor | Copper; Tinned Copper Strands |
| Standards / Certifications | RoHS; CE Marking; UL Recognized Component Mark (US and Canadian) |