SAB North America CC 640 CP - Halogen Free Oil Resistant Control Cable With Colored Conductors 52841403

Description
CC 640 CP is a flexible multi-conductor, 600 V, 80°C UL-approved TPE insulated flexible power supply and control cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows this cable to be used both indoor and outdoor in wet, dry, and extremely cold conditions. The cable is flame retardant and is colored safety yellow. It has been safety tested with UL. Recommended applications include power supply for portable hand tools and appliances. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
Datasheet
Description
CC 640 CP is a flexible multi-conductor, 600 V, 80°C UL-approved TPE insulated flexible power supply and control cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows this cable to be used both indoor and outdoor in wet, dry, and extremely cold conditions. The cable is flame retardant and is colored safety yellow. It has been safety tested with UL. Recommended applications include power supply for portable hand tools and appliances. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC 640 CP - Halogen Free Oil Resistant Control Cable With Colored Conductors - 52841403 - SAB North America
Fairfield, NJ, USA
CC 640 CP - Halogen Free Oil Resistant Control Cable With Colored Conductors
52841403
CC 640 CP - Halogen Free Oil Resistant Control Cable With Colored Conductors 52841403
CC 640 CP is a flexible multi-conductor, 600 V, 80°C UL-approved TPE insulated flexible power supply and control cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows this cable to be used both indoor and outdoor in wet, dry, and extremely cold conditions. The cable is flame retardant and is colored safety yellow. It has been safety tested with UL. Recommended applications include power supply for portable hand tools and appliances. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

CC 640 CP is a flexible multi-conductor, 600 V, 80°C UL-approved TPE insulated flexible power supply and control cable with a rugged, abrasion resistant polyurethane
jacket. The polyurethane jacket allows this cable to be used both indoor and outdoor in wet, dry, and extremely cold conditions. The cable is flame retardant
and is colored safety yellow. It has been safety tested with UL. Recommended applications include power supply for portable hand tools and appliances. An overall
tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 52841403
Product Name CC 640 CP - Halogen Free Oil Resistant Control Cable With Colored Conductors
Product Type Multiconductor Cable
Cable Jacket PUR
Cable Insulation SABIX® 232 FRNC
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers