SAB North America SABIX® A 146 FRNC - Wiring Cable with Improved Fire Performance and Extended Temperature Range 300/500 V 6156..86

Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.

Suppliers

Company
Product
Description
Supplier Links
SABIX® A 146 FRNC - Wiring Cable with Improved Fire Performance and Extended Temperature Range 300/500 V - 6156..86 - SAB North America
Fairfield, NJ, USA
SABIX® A 146 FRNC - Wiring Cable with Improved Fire Performance and Extended Temperature Range 300/500 V
6156..86
SABIX® A 146 FRNC - Wiring Cable with Improved Fire Performance and Extended Temperature Range 300/500 V 6156..86
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.

CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchange. Application in
power supply cable tracks, highly flexible data cables.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 6156..86
Product Name SABIX® A 146 FRNC - Wiring Cable with Improved Fire Performance and Extended Temperature Range 300/500 V
Product Type Multiconductor Cable; Wiring Cable
Cable Insulation SABIX® 231
Cable Conductor Copper
Standards / Certifications RoHS; CE Marking
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
International 1 to 5.08 mm2
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6038A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details