CC 640 CP is a flexible multi-conductor, 600 V, 80°C UL-approved TPE insulated flexible power supply and control cable with a rugged, abrasion resistant polyurethane
jacket. The polyurethane jacket allows this cable to be used both indoor and outdoor in wet, dry, and extremely cold conditions. The cable is flame retardant
and is colored safety yellow. It has been safety tested with UL. Recommended applications include power supply for portable hand tools and appliances. An overall
tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 52841802 |
| Product Name | CC 640 CP - Halogen Free Oil Resistant Control Cable With Colored Conductors |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | SABIX® 232 FRNC |
| Cable Conductor | Copper |
| Cable Shielding | Braid; Drain Wire |