CC 540 P is a multi-conductor, flexible power supply cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows this cable to be
used both indoors and outdoors, in wet, dry, cold or hot conditions. The cable is flame retardant and is colored safety yellow. Recommended applications include
power supply for portable hand tools and appliances.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 52690260 |
| Product Name | CC 540 P - Shielded Oil Resistant, Tear Resistant, Flexible PUR Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | SABIX® 231 FRNC |
| Cable Conductor | Copper |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian) |