The H07RN-F Heavy Duty Neoprene Jacketed Harmonized Cordage, part number 39550462, is designed for applications requiring flexible and durable electrical connections. It operates at a nominal voltage of 450/750 V and is constructed with bare copper strands as conductors, insulated with synthetic rubber (Type E14). The cord features a black synthetic rubber jacket that provides resistance to mechanical stress and UV exposure. This cordage is harmonized to European standards, ensuring compliance with various regulations including HAR, CE, and RoHS. It has a minimum bending radius of six times the outer diameter and can operate within a temperature range of -25°C to +60°C. The product is suitable for use in electronic and electrical equipment, particularly for applications involving European-made devices.
Harmonized European flexible cordage is recommended for use in electronic and electrical equipment such as office equipment and appliances designed for
export to European countries and for MRO replacement of European made equipment cable. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361,
383, 385, 402, 405.1. VDE 01000281,0293, 0295 class 5. IEC 60227.1, 60227.2, 60227.5, 60228, 60304, 60332.1, 60540. BS 6500, BS 6360.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 39550462 |
| Product Name | H07RN-F - Heavy Duty Neoprene Jacketed Harmonized Cordage 450/750 volts |
| Product Type | Multiconductor Cable |
| Cable Jacket | Neoprene |
| Cable Insulation | Neoprene |
| Cable Conductor | Copper |
| Standards / Certifications | CE Marking; VDE; HAR |