FEP insulated connection cable with enlarged temperature range and colored conductors, UL, CE
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 38452420 |
| Product Name | TD 845 DS - Double Shielded FEP Insulated Connection Cable with Wider Temperature Range, Colored Conductors and Copper Screen |
| Product Type | Multiconductor Cable |
| Cable Jacket | Teflon |
| Cable Insulation | Teflon |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire; Foil Braid |