CC 540 CP is a multi-conductor, flexible power supply cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows this cable to
be used both indoors and outdoors, in wet, dry, cold or hot conditions. An overall tinned copper braid is recommended whenever electrical interference distorts
signal transmission, or when EMI emissions need to be suppressed. The cable is flame retardant and is colored safety yellow. Recommended applications include
power supply for portable hand tools and appliances.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 52850262 |
| Product Name | CC 540 CP - Shielded Oil Resistant, Tear Resistant, Flexible PUR Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | SABIX® 231 FRNC |
| Cable Conductor | Copper |
| Cable Shielding | Braid |