Powell Electronics, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .100 Friction Lock Terminal Strip | |
| .100 Terminal Strip | |
| .150 PowerStrip20 A Dual Blade Power Ter | |
| .150 PowerStrip20 A Hermaphroditic Termi | |
| .200 Power Terminal Strip | |
| 0.635 mm Mixed Technology High-Speed Ter | |
| 2.00 mm Shrouded Terminal Strip | |
| 2.00 mm Signal/Power Combo Terminal Stri | |
| 2.00 mm Tiger Eye Crimp Terminal, Loose | |
| PE/N Terminal 17 pole | |
| TW-15-12-G-D-698-090 | |
| YFS-20-L3-H-05-SB-TR |
| << Prev | Next >> |