Penn-Union Corp. Terminal Strip 151608SC

Description
ONE PIECE, SHORTING TYPE 6-1/4 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE 80 DEG C TEMPERATURE RATING 94V-1 NORYL. HOUSING MATERIAL 8 CIRCUIT(S) 15-1600 MODEL
Datasheet
Description
ONE PIECE, SHORTING TYPE 6-1/4 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE 80 DEG C TEMPERATURE RATING 94V-1 NORYL. HOUSING MATERIAL 8 CIRCUIT(S) 15-1600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 151608SC - Penn-Union Corp.
Edinboro, PA, USA
Terminal Strip
151608SC
Terminal Strip 151608SC
ONE PIECE, SHORTING TYPE 6-1/4 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE 80 DEG C TEMPERATURE RATING 94V-1 NORYL. HOUSING MATERIAL 8 CIRCUIT(S) 15-1600 MODEL
  • ONE PIECE, SHORTING TYPE
  • 6-1/4 INCH L SIZE
  • 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL)
  • 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 80 DEG C TEMPERATURE RATING
  • 94V-1 NORYL. HOUSING MATERIAL
  • 8 CIRCUIT(S)
  • 15-1600 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Terminal Blocks
Product Number 151608SC
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF103.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Fixed Terminal Blocks - 30.216/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details