Penn-Union Corp. Terminal Strip 30081B

Description
ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE THERMOPLASTIC HOUSING MATERIAL 8 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 3000 MODEL
Datasheet
Description
ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE THERMOPLASTIC HOUSING MATERIAL 8 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 30081B - Penn-Union Corp.
Edinboro, PA, USA
Terminal Strip
30081B
Terminal Strip 30081B
ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE THERMOPLASTIC HOUSING MATERIAL 8 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 3000 MODEL
  • ONE PIECE, DOUBLE ROW TYPE
  • 3.66 INCH L X 0.874 INCH W SIZE
  • BLACK COLOR
  • 22 TO 14 AWG SOLID/STRANDED WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • THERMOPLASTIC HOUSING MATERIAL
  • 8 CIRCUIT(S)
  • PACKAGING TYPE PLASTIC BAG
  • 3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Terminal Blocks
Product Number 30081B
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data