Penn-Union Corp. Terminal Strip 6012SCC

Description
ONE PIECE, SHORTING TYPE 9-1/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 12 CIRCUIT(S) INCLUSION (2) SHORTING PINS 6000-SCC MODEL
Datasheet
Description
ONE PIECE, SHORTING TYPE 9-1/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 12 CIRCUIT(S) INCLUSION (2) SHORTING PINS 6000-SCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 6012SCC - Penn-Union Corp.
Edinboro, PA, USA
Terminal Strip
6012SCC
Terminal Strip 6012SCC
ONE PIECE, SHORTING TYPE 9-1/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 12 CIRCUIT(S) INCLUSION (2) SHORTING PINS 6000-SCC MODEL
  • ONE PIECE, SHORTING TYPE
  • 9-1/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE
  • 8 AWG/4 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING
  • 75 DEG C TEMPERATURE RATING
  • MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL
  • 12 CIRCUIT(S)
  • INCLUSION (2) SHORTING PINS
  • 6000-SCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Terminal Blocks
Product Number 6012SCC
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546073-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Sensor terminal block - 2000-5311 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers