Penn-Union Corp. Terminal Strip 30101B

Description
ONE PIECE, DOUBLE ROW TYPE 4.41 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE THERMOPLASTIC HOUSING MATERIAL 10 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 3000 MODEL
Datasheet
Description
ONE PIECE, DOUBLE ROW TYPE 4.41 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE THERMOPLASTIC HOUSING MATERIAL 10 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 30101B - Penn-Union Corp.
Edinboro, PA, USA
Terminal Strip
30101B
Terminal Strip 30101B
ONE PIECE, DOUBLE ROW TYPE 4.41 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE THERMOPLASTIC HOUSING MATERIAL 10 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 3000 MODEL
  • ONE PIECE, DOUBLE ROW TYPE
  • 4.41 INCH L X 0.874 INCH W SIZE
  • BLACK COLOR
  • 22 TO 14 AWG SOLID/STRANDED WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • THERMOPLASTIC HOUSING MATERIAL
  • 10 CIRCUIT(S)
  • PACKAGING TYPE PLASTIC BAG
  • 3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Terminal Blocks
Product Number 30101B
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details