Penn-Union Corp. Terminal Strip 30061B

Description
ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE THERMOPLASTIC HOUSING MATERIAL 6 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 3000 MODEL
Datasheet
Description
ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE THERMOPLASTIC HOUSING MATERIAL 6 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 30061B - Penn-Union Corp.
Edinboro, PA, USA
Terminal Strip
30061B
Terminal Strip 30061B
ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE THERMOPLASTIC HOUSING MATERIAL 6 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 3000 MODEL
  • ONE PIECE, DOUBLE ROW TYPE
  • 2.91 INCH L X 0.874 INCH W SIZE
  • BLACK COLOR
  • 22 TO 14 AWG SOLID/STRANDED WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • THERMOPLASTIC HOUSING MATERIAL
  • 6 CIRCUIT(S)
  • PACKAGING TYPE PLASTIC BAG
  • 3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Terminal Blocks
Product Number 30061B
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Fixed Terminal Blocks - 30.105/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-40D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers