Penn-Union Corp. Terminal Strip 6006SCS

Description
ONE PIECE, SHORTING TYPE 5-1/8 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING NO COVER TYPE 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 6 CIRCUIT(S) INCLUSION (2) SHORTING PINS 6000-SCS MODEL
Datasheet
Description
ONE PIECE, SHORTING TYPE 5-1/8 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING NO COVER TYPE 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 6 CIRCUIT(S) INCLUSION (2) SHORTING PINS 6000-SCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 6006SCS - Penn-Union Corp.
Edinboro, PA, USA
Terminal Strip
6006SCS
Terminal Strip 6006SCS
ONE PIECE, SHORTING TYPE 5-1/8 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING NO COVER TYPE 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 6 CIRCUIT(S) INCLUSION (2) SHORTING PINS 6000-SCS MODEL
  • ONE PIECE, SHORTING TYPE
  • 5-1/8 INCH L X 2 INCH W X 1-3/16 INCH H SIZE
  • 8 AWG/4 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING
  • NO COVER TYPE
  • 75 DEG C TEMPERATURE RATING
  • MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL
  • 6 CIRCUIT(S)
  • INCLUSION (2) SHORTING PINS
  • 6000-SCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Terminal Blocks
Product Number 6006SCS
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers