Penn-Union Corp. Terminal Strip 6004SCC

Description
ONE PIECE, SHORTING TYPE 3-13/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 4 CIRCUIT(S) INCLUSION (2) SHORTING PINS 6000-SCC MODEL
Datasheet
Description
ONE PIECE, SHORTING TYPE 3-13/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 4 CIRCUIT(S) INCLUSION (2) SHORTING PINS 6000-SCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 6004SCC - Penn-Union Corp.
Edinboro, PA, USA
Terminal Strip
6004SCC
Terminal Strip 6004SCC
ONE PIECE, SHORTING TYPE 3-13/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 4 CIRCUIT(S) INCLUSION (2) SHORTING PINS 6000-SCC MODEL
  • ONE PIECE, SHORTING TYPE
  • 3-13/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE
  • 8 AWG/4 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING
  • 75 DEG C TEMPERATURE RATING
  • MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL
  • 4 CIRCUIT(S)
  • INCLUSION (2) SHORTING PINS
  • 6000-SCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Terminal Blocks
Product Number 6004SCC
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF103.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Fuse terminal block - 2002-1614/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details