Penn-Union Corp. Terminal Strip 6002SVS

Description
ONE PIECE TYPE 2-1/2 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING WHITE VINYL COVER TYPE 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 2 CIRCUIT(S) 6000-SVS MODEL
Datasheet
Description
ONE PIECE TYPE 2-1/2 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING WHITE VINYL COVER TYPE 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 2 CIRCUIT(S) 6000-SVS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 6002SVS - Penn-Union Corp.
Edinboro, PA, USA
Terminal Strip
6002SVS
Terminal Strip 6002SVS
ONE PIECE TYPE 2-1/2 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING WHITE VINYL COVER TYPE 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL 2 CIRCUIT(S) 6000-SVS MODEL
  • ONE PIECE TYPE
  • 2-1/2 INCH L X 2 INCH W X 1-3/16 INCH H SIZE
  • 8 AWG/4 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING
  • WHITE VINYL COVER TYPE
  • 75 DEG C TEMPERATURE RATING
  • MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL
  • 2 CIRCUIT(S)
  • 6000-SVS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Terminal Blocks
Product Number 6002SVS
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data