Penn-Union Corp. Terminal Strip 1516061B

Description
ONE PIECE TYPE 5 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE 80 DEG C TEMPERATURE RATING 94V-1 NORYL. HOUSING MATERIAL 6 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 15-1600 MODEL
Datasheet
Description
ONE PIECE TYPE 5 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE 80 DEG C TEMPERATURE RATING 94V-1 NORYL. HOUSING MATERIAL 6 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 15-1600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1516061B - Penn-Union Corp.
Edinboro, PA, USA
Terminal Strip
1516061B
Terminal Strip 1516061B
ONE PIECE TYPE 5 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE 80 DEG C TEMPERATURE RATING 94V-1 NORYL. HOUSING MATERIAL 6 CIRCUIT(S) PACKAGING TYPE PLASTIC BAG 15-1600 MODEL
  • ONE PIECE TYPE
  • 5 INCH L SIZE
  • 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL)
  • 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 80 DEG C TEMPERATURE RATING
  • 94V-1 NORYL. HOUSING MATERIAL
  • 6 CIRCUIT(S)
  • PACKAGING TYPE PLASTIC BAG
  • 15-1600 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Terminal Blocks
Product Number 1516061B
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data