Parco Scientific Company Advanced Infrared Thermometer MATH1445

Description
Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Temperature range: -32ºC to 1150ºC (-26ºF to 2102ºF) Accuracy: ±1.5% or ±1.5ºC Repeatability: ±1% or ±1ºC Resolution: 0.1ºC/ºF Distance spot ratio: 20:1 Emissivity: 0.1 - 1.00 adjustable Response time: 500ms Wavelength: 8-14um MAX/MIN/AVG/DIF reading High/low temperature alarm setup Data store/recall function ºC/ºF selection data hold function Laser target pointer selection Backlight ON/OFF selection Auto power shut off Power supply: 9V battery ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
Description
Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Temperature range: -32ºC to 1150ºC (-26ºF to 2102ºF) Accuracy: ±1.5% or ±1.5ºC Repeatability: ±1% or ±1ºC Resolution: 0.1ºC/ºF Distance spot ratio: 20:1 Emissivity: 0.1 - 1.00 adjustable Response time: 500ms Wavelength: 8-14um MAX/MIN/AVG/DIF reading High/low temperature alarm setup Data store/recall function ºC/ºF selection data hold function Laser target pointer selection Backlight ON/OFF selection Auto power shut off Power supply: 9V battery ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

Suppliers

Company
Product
Description
Supplier Links
Advanced Infrared Thermometer - MATH1445 - Parco Scientific Company
Westland, MI, USA
Advanced Infrared Thermometer
MATH1445
Advanced Infrared Thermometer MATH1445
Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Temperature range: -32ºC to 1150ºC (-26ºF to 2102ºF) Accuracy: ±1.5% or ±1.5ºC Repeatability: ±1% or ±1ºC Resolution: 0.1ºC/ºF Distance spot ratio: 20:1 Emissivity: 0.1 - 1.00 adjustable Response time: 500ms Wavelength: 8-14um MAX/MIN/AVG/DIF reading High/low temperature alarm setup Data store/recall function ºC/ºF selection data hold function Laser target pointer selection Backlight ON/OFF selection Auto power shut off Power supply: 9V battery ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Temperature range: -32ºC to 1150ºC (-26ºF to 2102ºF)
  • Accuracy: ±1.5% or ±1.5ºC
  • Repeatability: ±1% or ±1ºC
  • Resolution: 0.1ºC/ºF
  • Distance spot ratio: 20:1
  • Emissivity: 0.1 - 1.00 adjustable
  • Response time: 500ms
  • Wavelength: 8-14um
  • MAX/MIN/AVG/DIF reading
  • High/low temperature alarm setup
  • Data store/recall function
  • ºC/ºF selection data hold function
  • Laser target pointer selection
  • Backlight ON/OFF selection
  • Auto power shut off
  • Power supply: 9V battery
    ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Industrial Thermometers
Product Number MATH1445
Product Name Advanced Infrared Thermometer
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details
Sanitary application thermometer - SensyTemp TSHY - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 250 C (-58 to 482 F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details