Parco Scientific Company Infrared Thermometer MATH1444

Description
Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Temperature range: -40ºC to 550ºC (-40ºF to 986ºF) Accuracy: ±2% or ±2ºC Repeatability: ±1% or ±1ºC Resolution: 0.1ºC/ºF Distance spot ratio: 8:1 Emissivity: 0.95 preset Response time: 500ms Wavelength: 8-14um ºC/ºF selection data hold function Laser target pointer selection Backlight ON/OFF selection Auto power shut off Power supply: 9V battery ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
Description
Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Temperature range: -40ºC to 550ºC (-40ºF to 986ºF) Accuracy: ±2% or ±2ºC Repeatability: ±1% or ±1ºC Resolution: 0.1ºC/ºF Distance spot ratio: 8:1 Emissivity: 0.95 preset Response time: 500ms Wavelength: 8-14um ºC/ºF selection data hold function Laser target pointer selection Backlight ON/OFF selection Auto power shut off Power supply: 9V battery ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermometer - MATH1444 - Parco Scientific Company
Westland, MI, USA
Infrared Thermometer
MATH1444
Infrared Thermometer MATH1444
Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Temperature range: -40ºC to 550ºC (-40ºF to 986ºF) Accuracy: ±2% or ±2ºC Repeatability: ±1% or ±1ºC Resolution: 0.1ºC/ºF Distance spot ratio: 8:1 Emissivity: 0.95 preset Response time: 500ms Wavelength: 8-14um ºC/ºF selection data hold function Laser target pointer selection Backlight ON/OFF selection Auto power shut off Power supply: 9V battery ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Temperature range: -40ºC to 550ºC (-40ºF to 986ºF)
  • Accuracy: ±2% or ±2ºC
  • Repeatability: ±1% or ±1ºC
  • Resolution: 0.1ºC/ºF
  • Distance spot ratio: 8:1
  • Emissivity: 0.95 preset
  • Response time: 500ms
  • Wavelength: 8-14um
  • ºC/ºF selection data hold function
  • Laser target pointer selection
  • Backlight ON/OFF selection
  • Auto power shut off
  • Power supply: 9V battery
    ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Industrial Thermometers
Product Number MATH1444
Product Name Infrared Thermometer
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details