General Pump Hydraulic Motor Flange ZFH47SB

Description
Flange for mounting 47 and 66 Series pumps to hydraulic motor. Features Allows 47 and 66 series to be directly mounted to hydraulic motor SAE Type "B" 2 bolt flange SAE Type "B" 7/8" straight shaft coupler
Datasheet
Description
Flange for mounting 47 and 66 Series pumps to hydraulic motor. Features Allows 47 and 66 series to be directly mounted to hydraulic motor SAE Type "B" 2 bolt flange SAE Type "B" 7/8" straight shaft coupler
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Motor Flange - ZFH47SB - General Pump
Mendota Heights, MN, USA
Hydraulic Motor Flange
ZFH47SB
Hydraulic Motor Flange ZFH47SB
Flange for mounting 47 and 66 Series pumps to hydraulic motor. Features Allows 47 and 66 series to be directly mounted to hydraulic motor SAE Type "B" 2 bolt flange SAE Type "B" 7/8" straight shaft coupler

Flange for mounting 47 and 66 Series pumps to hydraulic motor.

Features

  • Allows 47 and 66 series to be directly mounted to hydraulic motor
  • SAE Type "B" 2 bolt flange
  • SAE Type "B" 7/8" straight shaft coupler
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Rigid Couplings
Product Number ZFH47SB
Product Name Hydraulic Motor Flange
Design One Piece Set Screw Design
Unlock Full Specs
to access all available technical data

Similar Products

Double Disc Type Servo Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 6 & 5mm. - S51CAYM050060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details