PressureParts.Com Thermostat, 1/2"Mx3/8"M Inline 85-195 F 430027

Description
Adjustable Flow Thru Thermostat Stainless Steel Case Silver Contacts Ceramic Insulation Stop Collar Tension Adjusting Screw 3000 PSI 10 Amps - 110 Volts 5 Amps - 220 Volts Adjustable 85 - 250 deg. F 1/2" inlet, 3/8" outlet Fenwall Inside
Description
Adjustable Flow Thru Thermostat Stainless Steel Case Silver Contacts Ceramic Insulation Stop Collar Tension Adjusting Screw 3000 PSI 10 Amps - 110 Volts 5 Amps - 220 Volts Adjustable 85 - 250 deg. F 1/2" inlet, 3/8" outlet Fenwall Inside

Suppliers

Company
Product
Description
Supplier Links
Thermostat, 1/2
Omaha, NE, USA
Thermostat, 1/2"Mx3/8"M Inline 85-195 F
430027
Thermostat, 1/2"Mx3/8"M Inline 85-195 F 430027
Adjustable Flow Thru Thermostat Stainless Steel Case Silver Contacts Ceramic Insulation Stop Collar Tension Adjusting Screw 3000 PSI 10 Amps - 110 Volts 5 Amps - 220 Volts Adjustable 85 - 250 deg. F 1/2" inlet, 3/8" outlet Fenwall Inside

Adjustable Flow Thru Thermostat

  • Stainless Steel Case
  • Silver Contacts
  • Ceramic Insulation
  • Stop Collar
  • Tension Adjusting Screw
  • 3000 PSI
  • 10 Amps - 110 Volts
  • 5 Amps - 220 Volts
  • Adjustable 85 - 250 deg. F
  • 1/2" inlet, 3/8" outlet
  • Fenwall Inside
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Thermal Switches and Thermal Protectors
Product Number 430027
Product Name Thermostat, 1/2"Mx3/8"M Inline 85-195 F
Unlock Full Specs
to access all available technical data

Similar Products

KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
(120 VAC) Bulb & Capillary Type Single-Pole Thermostat - PCT-1000 Series - Tempco Electric Heater Corporation
Specs
High Temperature Set Point 60 to 550 F (16 to 288 C)
Maximum AC Voltage 120 to 240 volts
View Details