Piezo-Metrics Remote Digital Display Module | Serial Display SerialDis

Description
Serial ASCII data converted to an LED display ± 6 digit 7 segment LED 20mm display RS232 or RS485 serial ASCII input Waterproofed to IP65 NEMA 4 This remote digital display module junction box - SERIALDIS accepts serial ASCII data and puts this data onto the LED display. All numeric data can be displayed but also a limited set of alpha characters so simple warnings and messages can be shown. By sending binary data the SERIALDIS can be addressed for multi-drop operation and also the LEDs on the front panel can be controlled. This serial ASCII remote digital display module can be used in conjunction with Mantracourt DSC, DCell and T24-SO modules.
Description
Serial ASCII data converted to an LED display ± 6 digit 7 segment LED 20mm display RS232 or RS485 serial ASCII input Waterproofed to IP65 NEMA 4 This remote digital display module junction box - SERIALDIS accepts serial ASCII data and puts this data onto the LED display. All numeric data can be displayed but also a limited set of alpha characters so simple warnings and messages can be shown. By sending binary data the SERIALDIS can be addressed for multi-drop operation and also the LEDs on the front panel can be controlled. This serial ASCII remote digital display module can be used in conjunction with Mantracourt DSC, DCell and T24-SO modules.

Suppliers

Company
Product
Description
Supplier Links
Remote Digital Display Module | Serial Display - SerialDis - Piezo-Metrics
Simi Valley, CA, United States
Remote Digital Display Module | Serial Display
SerialDis
Remote Digital Display Module | Serial Display SerialDis
Serial ASCII data converted to an LED display ± 6 digit 7 segment LED 20mm display RS232 or RS485 serial ASCII input Waterproofed to IP65 NEMA 4 This remote digital display module junction box - SERIALDIS accepts serial ASCII data and puts this data onto the LED display. All numeric data can be displayed but also a limited set of alpha characters so simple warnings and messages can be shown. By sending binary data the SERIALDIS can be addressed for multi-drop operation and also the LEDs on the front panel can be controlled. This serial ASCII remote digital display module can be used in conjunction with Mantracourt DSC, DCell and T24-SO modules.
  • Serial ASCII data converted to an LED display
  • ± 6 digit 7 segment LED 20mm display
  • RS232 or RS485 serial ASCII input
  • Waterproofed to IP65 NEMA 4

This remote digital display module junction box - SERIALDIS accepts serial ASCII data and puts this data onto the LED display.
All numeric data can be displayed but also a limited set of alpha characters so simple warnings and messages can be shown.

By sending binary data the SERIALDIS can be addressed for multi-drop operation and also the LEDs on the front panel can be controlled.

This serial ASCII remote digital display module can be used in conjunction with Mantracourt DSC, DCell and T24-SO modules.

Supplier's Site

Technical Specifications

  Piezo-Metrics
Product Category Digital Panel Meters
Product Number SerialDis
Product Name Remote Digital Display Module | Serial Display
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 6.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
4-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 6233751 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details